Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF448A ARF448A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051490-ARF448A Packaging: Tube/Rail Voltage Rating: 450V Current Rating: 15A Frequency: 40.68MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 230W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051490-ARF448A Packaging: Tube/Rail Voltage Rating: 450V Current Rating: 15A Frequency: 40.68MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 230W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF448A - 051490-ARF448A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF448A
051490-ARF448A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF448A 051490-ARF448A
Manufacturer: Microsemi Corporation Win Source Part Number: 051490-ARF448A Packaging: Tube/Rail Voltage Rating: 450V Current Rating: 15A Frequency: 40.68MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 230W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051490-ARF448A
Packaging: Tube/Rail
Voltage Rating: 450V
Current Rating: 15A
Frequency: 40.68MHz
Gain: 15dB
Transistor Polarity: N-Channel
Voltage - Test: 150V
Power - Output: 230W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 051490-ARF448A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF448A
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 141089260 - Radwell International
Fuji Electric Corp. of America
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BKVL - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers