Manufacturer: Microsemi Corporation
Win Source Part Number: 729590-APTM10UM01FAG
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SP6
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: SP6
Power Dissipation (Maximum): 2500W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 860A
Rds On (Maximum) at Id, Vgs: 1.6mOhm at 275A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 12mA
Gate Charge (Qg) (Maximum) at Vgs: 2100nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 60000pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 729590-APTM10UM01FAG |
| Product Name | FETs - Single - APTM10UM01FAG |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 100 volts |
| QG | 2100 nC |
| PD | 2.50E6 milliwatts |