APTLGT400A608G is an intelligent power module for motor control, uninterruptible power supplies, switched mode power supplies, and amplifiers, featuring a 600 V non-punch through IGBT with 400 A continuous current capability at 80°C case temperature. It includes integrated driver protection, a built-in DC/DC converter, and M5 power connectors, housed in an isolated LP8 package weighing 550 g with a mounting torque of 2-4.7 N·m for the case and 2-4 N·m for terminals. The module operates with a 5 V logic supply, supports up to 45 kHz switching frequency, and offers galvanic isolation of 2500 V RMS for the transformer and 4000 V RMS for any terminal to case. Thermal resistance from junction to case is 0.12 °C/W for the IGBT and 0.20 °C/W for the diode. The device is RoHS compliant and qualified to AEC-Q100 for its optocoupler.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTLGT400A608G |
| Product Name | IGBT Modules |