APTGT75TL60T3G is a three-level inverter power module featuring Trench + Field Stop IGBT3 technology for applications such as solar converters and uninterruptible power supplies. It is housed in an isolated package designed for direct heatsink mounting, with a low profile and low junction-to-case thermal resistance of 0.60 °C/W for the IGBT and 1.42 °C/W for the CR1-CR4 diodes. The device has a collector-emitter voltage rating of 600 V and continuous collector current of 75 A at 80 °C. It includes a Kelvin emitter for easy drive, internal thermistor for temperature monitoring, and is RoHS compliant. Switching frequency supports up to 20 kHz, with turn-off switching energy of 2.6 mJ at 150 °C and a reverse bias safe operating area rated at 150 A at 550 V.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT75TL60T3G |
| Product Name | IGBT Modules |