APTGT75DA120TG is a power module using Fast Trench + Field Stop IGBT3 technology for motor control and power conversion. It is packaged in an SP4 case, weighs 160 g, and mounts directly to a heatsink. The device ratings include a 1200 V collector-emitter breakdown voltage and 75 A continuous collector current at 80°C case temperature. It features an internal NTC thermistor, 4000 V RMS isolation, and a junction-to-case thermal resistance of 0.35°C/W for the IGBT. Operating junction temperature ranges from -40°C to 150°C. Switching frequencies up to 20 kHz are supported with low switching losses and soft-recovery diodes. RoHS compliant.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT75DA120TG |
| Product Name | IGBT Modules |