APTGT50H60T3G is a full-bridge IGBT power module for welding converters, switched mode power supplies, uninterruptible power supplies, and motor control, housed in a package designed for direct heatsink mounting with a weight of 110 g. It features a 600 V collector-emitter voltage rating, 50 A continuous collector current at 80°C case temperature, and a junction-to-case thermal resistance of 0.85 °C/W for the IGBTs and 1.42 °C/W for the diode. The module includes a Kelvin emitter, low stray inductance, an internal NTC thermistor with 50 kΩ resistance at 25°C and ±5% tolerance, and is rated for an operating junction temperature range of -40°C to 175°C. It is RoHS compliant and supports switching frequencies up to 20 kHz with RBSOA and SCSOA ratings. The mounting torque requirement is 2 to 3 N·m for M4 screws. The RMS isolation voltage between any terminal and the case is 4000 V.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT50H60T3G |
| Product Name | IGBT Modules |