APTGT50H120T3G is a full-bridge IGBT power module rated for 1200 V collector-emitter voltage and 50 A continuous collector current at 80°C case temperature. It features Fast Trench + Field Stop IGBT3 technology with switching frequencies up to 20 kHz, low thermal resistance of 0.45 °C/W from junction to case, and a Kelvin emitter for simplified gate driving. The module includes an internal NTC thermistor with 50 kΩ resistance at 25°C and is packaged in an isolated, low-profile design suitable for direct heatsink mounting. Solderable terminals enable easy PCB assembly. The device is RoHS compliant and operates with a junction temperature range of -40°C to 150°C. Reverse diode characteristics include a 1200 V peak repetitive reverse voltage and 60 A DC forward current. Mounting torque to heatsink is specified at 2-3 N·m for M4 fasteners, and the package weighs 110 g.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT50H120T3G |
| Product Name | IGBT Modules |