MICROSEMI CORP.
APTGT50DH60T1G -- IGBT MODULES
Microsemi Corp.
IGBT Modules
APTGT50DH60T1G
Description
IGBT Modules DOR CC8053
Datasheet
Description
IGBT Modules DOR CC8053
Datasheet
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
APTGT50DH60T1G |
|
Product Name
|
IGBT Modules |
Unlock Full Specs
to access all available technical data
Similar Products
TJ
-40 to 175 C (-40 to 347 F)
Package Type
TO-247; SOT3; TO-247AC
Features
IGBT - 600 V 32 A 140 W Through Hole TO-247AC
View Details
VCE(on)
650 volts
Switching Speed
15 to 100 kHz
Package Type
TO-263; PG-TO263-3
View Details
Polarity
N-Channel
Package Type
Semitrans3
Number of units in IC
2
View Details