APTGT450SK60G is a 600 V, 450 A trench + field stop IGBT3 power module for AC/DC motor control and switched-mode power supplies, housed in an SP6 package with direct heatsink mounting. It features a Kelvin emitter, low stray inductance, and symmetric design with M5 power connectors. The device has a maximum collector-emitter voltage of 600 V, continuous collector current of 450 A at Tc = 80°C, and a gate-emitter voltage rating of ±20 V. Junction-to-case thermal resistance is 0.085 °C/W for the IGBT and 0.14 °C/W for the diode. It supports operating junction temperatures from -40 °C to 175 °C and meets RoHS compliance. Reverse bias and short circuit safe operating areas are rated, with switching frequencies up to 20 kHz and soft-recovery parallel diodes.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT450SK60G |
| Product Name | IGBT Modules |