The APTGT30H60T1G is a full-bridge IGBT power module designed for welding converters, switched mode power supplies, uninterruptible power supplies, and motor control applications. It uses trench + field stop IGBT3 technology with a 600 V collector-emitter breakdown voltage and 30 A continuous collector current at 80°C case temperature. The module features a symmetrical design, low stray inductance, internal NTC thermistor for temperature monitoring, and solderable terminals for easy PCB mounting. It operates with a junction temperature range of -40°C to 175°C and has a 4000 V RMS isolation voltage. The package is rated for direct heatsink mounting with a mounting torque of 2 to 3 N·m for M4 screws and weighs 80 g. It meets RoHS compliance and is rated for RBSOA and SCSOA. Switching frequencies up to 20 kHz are supported.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT30H60T1G |
| Product Name | IGBT Modules |