Manufacturer: Microsemi Corporation
Win Source Part Number: 1146928-APTGT300TL60
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: SP6
Mounting: Chassis Mount
Power - Max: 935W
Configuration: Three Level Inverter
Input: Standard
IGBT Type: Trench Field Stop
Input Capacitance (Cies) @ Vce: 18.4nF @ 25V
NTC Thermistor: No
Family Name: APTGT300TL60G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SP6
Current - Collector (Ic) (Maximum): 400A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 350μA
Vce(on) (Maximum) @ Vge, Ic: 1.9V @ 15V, 300A
Alternative Parts (Cross-Reference): F3L400R07PE4_B26; SKM 300 GARL 066 T;
Introduction Date: March 27, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146928-APTGT300TL60G | APTGT300TL60G |
| Product Name | IGBTs - Modules - APTGT300TL60G | IGBT Modules |
| TJ | -40 to 175 C (-40 to 347 F) |