MICROSEMI CORP.
APTGT300A60G -- IGBT MODULES
Microsemi Corp.
IGBT Modules
APTGT300A60G
Description
IGBT Modules DOR CC6153
Datasheet
Description
IGBT Modules DOR CC6153
Datasheet
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
APTGT300A60G |
|
Product Name
|
IGBT Modules |
Unlock Full Specs
to access all available technical data
Similar Products
VCE(on)
750 volts
Switching Speed
7 to 15 kHz
tr
69 ns
View Details
Polarity
N-Channel
Package Type
SEMITRANS3
Number of units in IC
2
View Details
TJ
-40 to 175 C (-40 to 347 F)
Package Type
TO-220; SOT3; PG-TO220-3
Features
IGBT Trench 650 V 55 A 188 W Through Hole PG-TO220-3
View Details