The APTGT20H60T1G is a full-bridge IGBT power module designed for welding converters, switched mode power supplies, uninterruptible power supplies, and motor control applications. It features Trench + Field Stop IGBT3 technology with a 600 V collector-emitter breakdown voltage and a continuous collector current of 20 A at 80°C case temperature. The module has a low junction-to-case thermal resistance of 2.4°C/W for the IGBT and 3.25°C/W for the diode, and supports switching frequencies up to 20 kHz. It includes integrated NTC thermistor for temperature monitoring and a symmetrical design with low stray inductance. The package is isolated and suitable for direct heatsink mounting, with solderable terminals for easy PCB integration. It is RoHS compliant and rated for a maximum junction temperature of 175°C and isolation voltage of 4000 V RMS. The device is AEC-Q200 qualified and meets UL 94 V-0 flammability standards.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT20H60T1G |
| Product Name | IGBT Modules |