The APTGT200A170D3G is a 1700 V, 200 A trench + field stop IGBT3 power module designed for welding converters, switched mode power supplies, uninterruptible power supplies, and motor control applications. It features a direct-mount isolated package with M6 power connectors, a junction-to-case thermal resistance of 0.10 °C/W for the IGBT, and an isolation voltage of 4000 V RMS. The device supports switching frequencies up to 20 kHz, has a gate-emitter voltage rating of ±20 V, and operates with a junction temperature range of -40 °C to 150 °C. It is RoHS compliant and includes soft recovery parallel diodes with a forward voltage of 1.8 to 2.2 V at 200 A. The module has a rated reverse bias safe operating area of 400 A at 1650 V and a pulsed collector current of 400 A. The package weighs 350 g and requires a mounting torque of 3 to 5 N·m.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT200A170D3G |
| Product Name | IGBT Modules |