APTGT200A120G is a power module featuring Fast Trench + Field Stop IGBT3 technology for applications including welding converters, switched mode power supplies, uninterruptible power supplies, and motor control. It is rated for a collector-emitter voltage of 1200 V and continuous collector current of 200 A at 80°C case temperature. The module has a Kelvin emitter, low stray inductance, and uses M5 power connectors. It supports switching frequencies up to 20 kHz with reverse bias and short circuit safe operating areas rated. The package is isolated for direct heatsink mounting, with a junction-to-case thermal resistance of 0.14°C/W for the IGBT and 0.25°C/W for the diode. It complies with RoHS standards, operates from -40°C to 150°C junction temperature, and has a 4000 V RMS isolation voltage. The package weighs 300 g and requires 2 to 3.5 N.m torque on M5 terminals.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT200A120G |
| Product Name | IGBT Modules |