Manufacturer: Microsemi Corporation
Win Source Part Number: 1146927-APTGT200A120
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: D-3 Module
Mounting: Chassis Mount
Power - Max: 1040W
Configuration: Half Bridge
Input: Standard
IGBT Type: Trench Field Stop
Input Capacitance (Cies) @ Vce: 14nF @ 25V
NTC Thermistor: No
Family Name: APTGT200A120D3G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: D3
Current - Collector (Ic) (Maximum): 300A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 6mA
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 200A
Alternative Parts (Cross-Reference): MG12200D-BN2MM; SKM 300 GB 128D; FF150R12KT3G;
Introduction Date: September 05, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146927-APTGT200A120D3G | APTGT200A120D3G |
| Product Name | IGBTs - Modules - APTGT200A120D3G | IGBT Modules |
| TJ | -40 to 150 C (-40 to 302 F) |