APTGT150TL60G is a three-level inverter power module featuring Trench + Field Stop IGBT3 technology for use in solar converters and uninterruptible power supplies. It is packaged in an SP6 module with direct heatsink mounting, measuring 300 g in weight. The device has a collector-emitter breakdown voltage of 600 V and continuous collector current of 150 A at 80°C case temperature. It supports switching frequencies up to 20 kHz with integrated soft-recovery diodes and features a low junction-to-case thermal resistance of 0.31 °C/W for the IGBTs and 0.52-0.77 °C/W for the diodes. The module includes Kelvin emitter for optimized gate drive, low stray inductance, and M5 power connectors. It is rated for a maximum operating junction temperature of 175°C and a case temperature of 100°C. The insulation voltage is 4000 V RMS. The product is RoHS compliant and meets RBSOA and SCSOA requirements.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT150TL60G |
| Product Name | IGBT Modules |