The APTGT150SK60T1G is a power module integrating a trench and field stop IGBT3 with a paralleled diode, designed for AC/DC motor control and switched-mode power supplies. It is packaged in an SP1 module with a maximum height of 20.5 mm, rated for 600 V collector-emitter voltage and 150 A continuous collector current at 80°C case temperature. The module features low thermal resistance (0.31 °C/W junction-to-case for IGBT), 4000 V RMS isolation, and an integrated NTC thermistor for temperature monitoring. It supports switching frequencies up to 20 kHz, has reverse bias and short-circuit safe operating areas rated, and is RoHS compliant. Solderable terminals enable direct PCB mounting, and the package allows direct heatsink attachment. Operating junction temperature range is -40°C to 175°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT150SK60T1G |
| Product Name | IGBT Modules |