The APTGT150DH60TG is an asymmetrical IGBT bridge module for high-power applications such as welding converters, UPS, and motor control. It features Trench + Field Stop IGBT3 technology with a 600 V collector-emitter voltage rating and 150 A continuous collector current at 80°C case temperature. The package is an SP4 module with a low-profile, isolated design enabling direct heatsink mounting. It includes Kelvin emitter connections, internal NTC thermistor for temperature monitoring, and low stray inductance. The module has a junction-to-case thermal resistance of 0.31°C/W for the IGBT and 0.52°C/W for the diode, a 4000 V RMS isolation voltage, and operates from -40°C to 175°C junction temperature. It is RoHS compliant and rated for reverse bias and short circuit safe operating areas. Switching frequencies up to 20 kHz are supported.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT150DH60TG |
| Product Name | IGBT Modules |