The APTGT150DA60T1G is a power module integrating a Trench + Field Stop IGBT3 and a parallel diode for motor control, switched-mode power supplies, and power factor correction. It has a 600 V collector-emitter voltage rating and handles 150 A continuous current at 80°C case temperature. The isolated package enables direct heatsink mounting, with 0.31°C/W IGBT and 0.52°C/W diode junction-to-case thermal resistance. Switching frequencies up to 20 kHz are supported, with a ±20 V gate-emitter voltage limit. An integrated NTC thermistor provides temperature monitoring. The module is RoHS compliant, rated for -40°C to 175°C junction temperature, and has 4000 V RMS isolation. Pins 1/2, 3/4, and 5/6 must be shorted together.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT150DA60T1G |
| Product Name | IGBT Modules |