The APTGT100TL60T3G is a three-level inverter power module featuring Trench + Field Stop IGBT3 technology, designed for solar converters and uninterruptible power supplies. It packages four IGBTs and six diodes in an isolated module with direct heatsink mounting, measuring 110 g in weight. Each IGBT rated for 600 V collector-emitter voltage and 100 A continuous collector current at 80°C case temperature, with a peak pulsed current of 200 A. The module supports switching frequencies up to 20 kHz and includes a Kelvin emitter for easy drive and internal thermistor for temperature monitoring. Junction-to-case thermal resistance is 0.44 °C/W for IGBTs and 0.77-0.98 °C/W for diodes. It is rated for 4000 V RMS isolation, operates from -40°C to 175°C junction temperature, and meets RoHS compliance.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT100TL60T3G |
| Product Name | IGBT Modules |