The APTGT100TA120TPG is a triple-phase leg IGBT power module for welding, SMPS, UPS, and motor control. It features Trench + Field Stop IGBT3 technology with a 1200 V breakdown voltage and 100 A continuous current at 80°C case temperature. The SP6-P package has a 12 mm low profile, solderable terminals, and direct heatsink mounting. It includes integrated NTC thermistors, Kelvin emitters, and low stray inductance. Switching frequencies up to 20 kHz are supported. Junction-to-case thermal resistance is 0.26°C/W for the IGBT and 0.48°C/W for the diode. Reverse bias and short-circuit safe operating areas are rated. The module supports paralleling per leg and can be configured as a three-phase bridge or boost-followed-by-fu
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT100TA120TPG |
| Product Name | IGBT Modules |