The APTGT100BB60T3G is a power module integrating a trench + field stop IGBT3 and parallel diode for use in welding converters, switched mode power supplies, uninterruptible power supplies, and motor control. It is packaged in a SP3F module with direct mounting to heatsink, weighing 110 g. The IGBT supports a collector-emitter voltage of 600 V and continuous collector current of 100 A at 80°C case temperature. It features a junction-to-case thermal resistance of 0.44°C/W for the IGBT and 0.77°C/W for the diode, a 4000 V RMS isolation voltage, and operates with a junction temperature range of -40°C to 175°C. The module includes an integrated NTC thermistor with 22 kΩ resistance at 25°C, a Kelvin emitter for simplified driving, and is RoHS compliant.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT100BB60T3G |
| Product Name | IGBT Modules |