The APTGT100A60T1G is a power module containing a trench and field stop IGBT3 with a 600 V collector-emitter voltage rating and a continuous collector current of 100 A at 80 °C case temperature. It features a symmetrical, low-profile SP1 package designed for direct heatsink mounting, with a junction-to-case thermal resistance of 0.44 °C/W for the IGBT and 0.77 °C/W for the diode. The device includes an internal NTC thermistor for temperature monitoring and supports switching frequencies up to 20 kHz. It complies with RoHS and offers reverse bias and short-circuit safe operating areas rated at 200 A at 550 V. Terminals are solderable for PCB mounting, and the module is rated for an isolation voltage of 4000 V RMS. The operating junction temperature range is from -40 °C to 175 °C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT100A60T1G |
| Product Name | IGBT Modules |