APTGLQ50H65T1G is a full-bridge IGBT power module designed for high-frequency switching applications such as welding converters, switched mode power supplies, uninterruptible power supplies, and motor control. The module uses Trench + Field Stop IGBT4 technology and is rated for 650 V collector-emitter voltage and 50 A continuous collector current at 60°C case temperature. It features very low stray inductance, an internal NTC thermistor for temperature monitoring, and a direct-mount isolated package with low junction-to-case thermal resistance of 0.85 °C/W for the IGBT and 1.42 °C/W for the diode. The package supports solderable terminals for easy PCB mounting, has a 4000 V RMS isolation voltage, and complies with RoHS. Operating junction temperature ranges from -40°C to 175°C, with a recommended switching range up to 150°C. It is housed in a power module package weighing 80 g and mounted with 2-3 N·m torque via M4 screws.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGLQ50H65T1G |
| Product Name | IGBT Modules |