APTGL60TL120T3G is a three-level inverter IGBT module with a 1200 V collector-emitter voltage rating and 60 A continuous collector current at 80°C case temperature, designed for solar converters and uninterruptible power supplies. It features a Trench + Field Stop IGBT4 core, Kelvin emitter, and internal thermistor for temperature monitoring. The module has an isolated package suitable for direct heatsink mounting, with a junction-to-case thermal resistance of 0.53°C/W for the IGBT and 1.2°C/W for the diodes. It supports a maximum operating junction temperature of 175°C and an RMS isolation voltage of 4000 V. The part is RoHS compliant and meets the thermal and electrical requirements for high-reliability power conversion applications.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGL60TL120T3G |
| Product Name | IGBT Modules |