The APTGL475A120D3G is a phase leg power module using Trench + Field Stop IGBT4 technology for welding, UPS, and motor control applications. It handles 1200 V collector-emitter voltage and 475 A continuous collector current at 80°C case temperature. The module integrates soft recovery diodes with a forward voltage of 1.65 V at 150°C and reverse recovery charge of 78 µC at 150°C. It features a Kelvin emitter, M6 power connectors, and direct heatsink mounting with a thermal resistance of 0.072 °C/W for the IGBT and 0.14 °C/W for the diode. Operating junction temperature ranges from -40°C to 175°C, with a maximum case temperature of 125°C. The package weighs 350 g and meets RoHS compliance.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGL475A120D3G |
| Product Name | IGBT Modules |