APTGL40X120T3G is a three-phase IGBT power module with a 1200 V collector-emitter voltage rating and 40 A continuous collector current at 80°C case temperature. It features a Trench + Field Stop IGBT4 structure, Kelvin emitter for simplified gate driving, and an integrated NTC thermistor for temperature monitoring. The module has a direct-mount, isolated package with a package weight of 110 g and mounting torque specification of 2-3 N·m for M4 fasteners. Thermal resistance from junction to case is 0.68 °C/W for the IGBT and 1.2 °C/W for the diode. It supports operation up to 175°C junction temperature and is RoHS compliant. Reverse bias and short-circuit safe operating areas are rated, with switching losses of 2.6 mJ (turn-on) and 2 mJ (turn-off) at 25°C and 35 A. The device complies with RoHS standards and is designed for motor control applications.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGL40X120T3G |
| Product Name | IGBT Modules |