Microsemi Corp. IGBTs - Modules - APTGF50VDA120T3G APTGF50VDA120T3G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 911657-APTGF50VDA120 T3G Features: IGBT Module NPT Dual Boost Chopper 1200 V 70 A 312 W Chassis Mount SP3 Package: SP3 Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SP3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 911657-APTGF50VDA120 T3G Features: IGBT Module NPT Dual Boost Chopper 1200 V 70 A 312 W Chassis Mount SP3 Package: SP3 Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SP3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - APTGF50VDA120T3G - 911657-APTGF50VDA120T3G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - APTGF50VDA120T3G
911657-APTGF50VDA120T3G
IGBTs - Modules - APTGF50VDA120T3G 911657-APTGF50VDA120T3G
Manufacturer: Microsemi Corporation Win Source Part Number: 911657-APTGF50VDA120 T3G Features: IGBT Module NPT Dual Boost Chopper 1200 V 70 A 312 W Chassis Mount SP3 Package: SP3 Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SP3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Microsemi Corporation
Win Source Part Number: 911657-APTGF50VDA120T3G
Features: IGBT Module NPT Dual Boost Chopper 1200 V 70 A 312 W Chassis Mount SP3
Package: SP3
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SP3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore
N-Channel 70A 1200V IGBT Transistor
297-APTGF50VDA120T3G
N-Channel 70A 1200V IGBT Transistor 297-APTGF50VDA120T3G
Insulated Gate Bipolar Transistor, 70A I(C), 1200V V(BR)CES, N-Channel, ROHS COMPLIANT, SP3, 25 PIN Product overview: APTGF50VDA120T3G from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 1200V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 70A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGF50VDA120T3G can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 70A I(C), 1200V V(BR)CES, N-Channel, ROHS COMPLIANT, SP3, 25 PIN Product overview: APTGF50VDA120T3G from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 70A, 1200V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 70A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGF50VDA120T3G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 911657-APTGF50VDA120T3G 297-APTGF50VDA120T3G
Product Name IGBTs - Modules - APTGF50VDA120T3G N-Channel 70A 1200V IGBT Transistor
Package Type SOT3; SP3
Unlock Full Specs
to access all available technical data