Manufacturer: Microsemi Corporation
Win Source Part Number: 1040946-APTGF30A60T1
Mounting: Chassis Mount
Configuration: Half Bridge
Input: Standard
IGBT Type: NPT
Input Capacitance (Cies) @ Vce: 1.35nF @ 25V
NTC Thermistor: Yes
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SP1
Maximum Current Collector: 42A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 140W
Collector-emitter saturation voltage(Max): 2.45V @ 15V, 30A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IGBT MODULE 600V 42A 140W SP1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1040946-APTGF30A60T1G | APTGF30A60T1G |
| Product Name | IGBTs - Modules - APTGF30A60T1G | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.45 volts |