Manufacturer: Microsemi Corporation
Win Source Part Number: 768719-APTCV60HM45BC
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: SP3
Mounting: Chassis Mount
Power - Max: 250W
Configuration: Boost Chopper, Full Bridge
Input: Standard
IGBT Type: Trench Field Stop
Input Capacitance (Cies) @ Vce: 3.15nF @ 25V
NTC Thermistor: Yes
Family Name: APTCV60HM45BC20T3G
Categories: Discrete Semiconductor Products
Manufacturer Package: SP3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 250μA
Vce(on) (Maximum) @ Vge, Ic: 1.9V @ 15V, 50A
Introduction Date: January 05, 2011
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 768719-APTCV60HM45BC20T3G |
| Product Name | IGBTs - Modules - APTCV60HM45BC20T3G |
| TJ | -40 to 150 C (-40 to 302 F) |