APTCV40H60CT1G is a highly integrated power module combining Trench & Field Stop IGBTs for the top switches and CoolMOS transistors with SiC Schottky diodes for the bottom switches, designed for high-frequency solar converter applications. The module is mounted directly to a heatsink with a low-profile, isolated package and includes an internal NTC thermistor for temperature monitoring. The top IGBTs are rated for 600 V collector-emitter voltage and 50 A continuous collector current at 80°C, while the bottom CoolMOS devices support 600 V drain-source voltage and 36 A continuous drain current at 25°C. The SiC diodes feature zero reverse recovery and a forward voltage rise with temperature. Switching frequencies up to 20 kHz are supported, with junction-to-case thermal resistance of 0.85 °C/W for the IGBTs and 2.5 °C/W for the SiC diodes. The device is RoHS compliant and has solderable terminals for easy PCB mounting.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTCV40H60CT1G |
| Product Name | IGBT Modules |