The APT95GR65B2 is a 650V, 95A Ultra Fast NPT-IGBT in a TO-247 T-MAX package, designed for high-frequency switching applications such as motor control and uninterruptible power supplies. It features a typical collector-emitter on-voltage of 1.9V at 95A and 25°C, a short circuit withstand time of 10 µs at 325V, and a maximum junction temperature of 150°C. The device has a thermal resistance from junction to case of 0.14°C/W and is RoHS compliant. Its input, output, and reverse transfer capacitances are 5910 pF, 1150 pF, and 565 pF respectively at specified conditions.
IGBT Transistors FG, IGBT, 650V, 95A, TO-247 T-MAX
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT95GR65B2 |
| Product Name | IGBT Transistors |