Manufacturer: Microsemi Corporation
Win Source Part Number: 1146913-APT85GR120L
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IGBT Modules FG, IGBT, 1200V, 85A, TO-264
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146913-APT85GR120L | APT85GR120L |
| Product Name | IGBTs - Single - APT85GR120L | IGBT Modules |
| Package Type | SOT3 |