The APT85GR120B2 is a 1200V, 85A ultrafast non-punch-through IGBT designed for high-frequency switching applications such as induction heating, motor control, and UPS systems. It is housed in a TO-247 T-MAX package with a maximum lead temperature of 300°C for 10 seconds. The device has a collector-emitter saturation voltage of 2.5V at 85A and 25°C, a short-circuit withstand time of 10μs at 600V, and a maximum continuous collector current of 85A at 100°C. Junction-to-case thermal resistance is 0.13°C/W. It is RoHS compliant and operates within a junction temperature range of -55°C to 150°C.
IGBT Modules FG, IGBT, 1200V, 85A, TO-247 T-MAX
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT85GR120B2 |
| Product Name | IGBT Modules |