The APT80GP60J is a 600V IGBT in an SOT-227 (ISOTOP®) package, designed for high-frequency switching applications such as switchmode power supplies. It has a continuous collector current of 151A at 25°C and 68A at 110°C, with a pulsed collector current rating of 330A. The device features a low collector-emitter on-voltage of 2.2V to 2.7V at 80A and 25°C, a gate charge of 280nC, and a switching safe operating area of 330A at 600V. It operates with a junction temperature range of -55°C to 150°C and has a junction-to-case thermal resistance of 0.27°C/W. The package weighs 29.2g and meets UL 94 V-0 flammability requirements.
IGBT Modules FG, IGBT, 600V, 80A, SOT-227
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT80GP60J |
| Product Name | IGBT Modules |