Manufacturer: Microsemi Corporation
Win Source Part Number: 1146908-APT80GA90LD4
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Package: TO-264-3, TO-264AA
Power - Max: 625W
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 239A
Switching Energy: 1652μJ (on), 1389μJ (off)
Input Type: Standard
Gate Charge: 200nC
Td (on/off) @ 25°C: 18ns/149ns
Test Condition: 600V, 47A, 4.7 Ohm, 15V
Family Name: APT80GA90LD40
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-264
Current - Collector (Ic) (Maximum): 145A
Voltage - Collector Emitter Breakdown (Maximum): 900V
Vce(on) (Maximum) @ Vge, Ic: 3.1V @ 15V, 47A
Introduction Date: May 22, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IGBT Transistors FG, IGBT-COMBI, 900V, TO-264
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146908-APT80GA90LD40 | APT80GA90LD40 |
| Product Name | IGBTs - Single - APT80GA90LD40 | IGBT Transistors |
| VCES | 900 volts |