Manufacturer: Microsemi Corporation
Win Source Part Number: 051487-APT80GA90B
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 200nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Maximum Current Collector: 145A
VCEO Maximum Collector-Emitter Breakdown Voltage: 900V
Maximum Power Dissipation: 625W
Pulsed Collector Current: 239A
Collector-emitter saturation voltage(Max): 3.1V @ 15V, 47A
Total Switching Energy(Ets): 1652μJ (on), 1389μJ (off)
Turn-on and Turn-off delay time: 18ns/149ns
Testing Conditions: 600V, 47A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT, 900V, TO-247
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 051487-APT80GA90B | APT80GA90B |
| Product Name | IGBTs - Single - APT80GA90B | IGBT Transistors |
| VCE(on) | 3.1 volts |