The APT75GT120JRDQ3 is a 1200V IGBT transistor designed for high-frequency switching up to 20 kHz, featuring low forward voltage drop and ultrafast switching with low tail current. It is packaged in an ISOTOP® case with a weight of 29.2 grams and has a maximum collector current of 97 A at 25°C and 42 A at 110°C. The device supports a pulsed collector current of 225 A and a total power dissipation of 480 W. Its junction temperature range is -55°C to 150°C, with an isolation voltage of 2500 V RMS. The IGBT has a typical collector-emitter on voltage of 3.2 V at 75 A and 25°C, and a gate threshold voltage of 5.5 V. It is UL recognized and rated for RBSOA and SCSOA operation.
IGBT Transistors FG, IGBT-COMBI,1200V, 75A, SOT-227
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT75GT120JRDQ3 |
| Product Name | IGBT Transistors |