Manufacturer: Advanced Power Technology
Win Source Part Number: 1146895-APT75GP120JD
Manufacturer Homepage: www.advpowertech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IGBT Modules FG, IGBT-COMBI, 1200V, 75A, SOT-227
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146895-APT75GP120JDQ3 | APT75GP120JDQ3 |
| Product Name | IGBTs - Modules - APT75GP120JDQ3 | IGBT Modules |
| Package Type | SOT3 |