Manufacturer: Microsemi Corporation
Win Source Part Number: 1146894-APT75GP120B2
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Power - Max: 1042W
IGBT Type: PT
Current - Collector Pulsed (Icm): 300A
Switching Energy: 1620μJ (on), 2500μJ (off)
Input Type: Standard
Gate Charge: 320nC
Td (on/off) @ 25°C: 20ns/163ns
Test Condition: 600V, 75A, 5 Ohm, 15V
Family Name: APT75GP120B2
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 3.9V @ 15V, 75A
Alternative Parts (Cross-Reference): IXYH40N120B3; STGW40H120DF2; STGWA40H120DF2;
Introduction Date: September 03, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT, 1200V, TO-247 T-MAX, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146894-APT75GP120B2G | APT75GP120B2G |
| Product Name | IGBTs - Single - APT75GP120B2G | IGBT Transistors |
| QG | 320 nC |