Manufacturer: Microsemi Corporation
Win Source Part Number: 768715-APT75GN60BG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 536W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 225A
Switching Energy: 2500μJ (on), 2140μJ (off)
Input Type: Standard
Gate Charge: 485nC
Td (on/off) @ 25°C: 47ns/385ns
Test Condition: 400V, 75A, 1 Ohm, 15V
Family Name: APT75GN60B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 155A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.85V @ 15V, 75A
Introduction Date: September 03, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT, 600V, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 768715-APT75GN60BG | APT75GN60BG |
| Product Name | IGBTs - Single - APT75GN60BG | IGBT Transistors |
| VCES | 600 volts |