Microsemi Corp. Diodes, Rectifiers - Single - APT75DQ60BG APT75DQ60BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018109-APT75DQ60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 75A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 75A Reverse Recovery Time (trr): 31ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: APT75DQ60B Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STTH8006W; RURG8060_NL; RHRG7560; VS-E4PH6006L-N3; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018109-APT75DQ60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 75A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 75A Reverse Recovery Time (trr): 31ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: APT75DQ60B Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STTH8006W; RURG8060_NL; RHRG7560; VS-E4PH6006L-N3; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT75DQ60BG - 1018109-APT75DQ60BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT75DQ60BG
1018109-APT75DQ60BG
Diodes, Rectifiers - Single - APT75DQ60BG 1018109-APT75DQ60BG
Manufacturer: Microsemi Corporation Win Source Part Number: 1018109-APT75DQ60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 75A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 75A Reverse Recovery Time (trr): 31ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: APT75DQ60B Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STTH8006W; RURG8060_NL; RHRG7560; VS-E4PH6006L-N3; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1018109-APT75DQ60BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 75A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 75A
Reverse Recovery Time (trr): 31ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: APT75DQ60B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH8006W; RURG8060_NL; RHRG7560; VS-E4PH6006L-N3;
Introduction Date: January 26, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT75DQ60BG
Rectifiers APT75DQ60BG
Rectifiers FG, FRED, 600V, TO-247, RoHS

Rectifiers FG, FRED, 600V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1018109-APT75DQ60BG APT75DQ60BG
Product Name Diodes, Rectifiers - Single - APT75DQ60BG Rectifiers
Diode Type Standard
VF 2.5 volts
VR 600 volts
IR 0.0250 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0612 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAL99,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Single Diodes - BAS3010A03WE6327HTSA1CT-ND - DigiKey
Specs
Tj -65 to 125 C (-85 to 257 F)
View Details
7 suppliers