The APT70GR120L is a 1200V, 70A ultrafast NPT-IGBT transistor in a TO-264 package, designed for high-frequency switching applications such as induction heating, motor control, and uninterruptible power supplies. It features a typical collector-emitter on-voltage of 2.5V at 25°C and 70A, a short circuit withstand time of 10 µs at 600V and 15V gate voltage, and a maximum junction temperature of 150°C. The device complies with RoHS standards and has a junction-to-case thermal resistance of 0.13°C/W. Its gated charge is 412 to 544 nC, with a gate-emitter plateau voltage of 7.5V. The package is identical to TO-247 without a mounting hole, with overall dimensions of 21.46 mm × 5.79 mm × 2.59 mm.
IGBT Transistors FG, IGBT, 1200V, 70A, T0264
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT70GR120L |
| Product Name | IGBT Transistors |