The APT70GR120B2 is a 1200V, 70A ultra-fast non-punch-through IGBT in a TO-247 package, designed for high-frequency switching applications such as motor control and uninterruptible power supplies. It features a typical collector-emitter saturation voltage of 2.5V at 70A and 25°C, a short circuit withstand time of 10 µs at 600V and 125°C, and a maximum junction temperature of 150°C. The device has a thermal resistance from junction to case of 0.13°C/W and is RoHS compliant. This part shares the core specifications of the APT70GR120 series, including continuous collector current ratings, gate threshold voltage, and switching characteristics. The package is identical to the TO-247 without a mounting hole.
IGBT Transistors FG, IGBT, 1200V, 70A, TO-247 T-MAX
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT70GR120B2 |
| Product Name | IGBT Transistors |