Manufacturer: Microsemi Corporation
Win Source Part Number: 1146886-APT68GA60LD4
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Power - Max: 520W
Reverse Recovery Time (trr): 22ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 202A
Switching Energy: 715μJ (on), 607μJ (off)
Input Type: Standard
Gate Charge: 198nC
Td (on/off) @ 25°C: 21ns/133ns
Test Condition: 400V, 40A, 4.7 Ohm, 15V
Family Name: APT68GA60LD40
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-264 [L]
Current - Collector (Ic) (Maximum): 121A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 40A
Alternative Parts (Cross-Reference): RJH60D7DPM-00#T1; RJH60D7DPM-00-T1; RJH60F7DPQ-A0-T0;
Introduction Date: October 15, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT-COMBI, 600V, TO-264
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146886-APT68GA60LD40 | APT68GA60LD40 |
| Product Name | IGBTs - Single - APT68GA60LD40 | IGBT Transistors |
| VCES | 600 volts |