APT66F60L is a 600V, 70A N-channel FREDFET power MOSFET in a TO-264 package, designed for high-efficiency switching applications such as PFC, boost, buck, and flyback converters. It features a maximum drain-source on-resistance of 0.09Ω at 10V gate bias and 33A drain current, with reverse recovery time ≤ 310ns and low gate charge of 330nC. The device includes an avalanche energy rating of 1845mJ and is RoHS compliant. Its thermal resistance from junction to case is 0.11°C/W, with a maximum operating junction temperature of 150°C and a soldering temperature limit of 300°C for 10 seconds. The package weighs 6.2g and supports a mounting torque of 1.1N·m.
MOSFET FG, FREDFET, 600V, TO-264
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT66F60L |
| Product Name | MOSFET |