Manufacturer: Microsemi Corporation
Win Source Part Number: 813729-APT65GP60B2G
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 833W
IGBT Type: PT
Current - Collector Pulsed (Icm): 250A
Switching Energy: 605μJ (on), 896μJ (off)
Input Type: Standard
Gate Charge: 210nC
Test Condition: 400V, 65A, 5Ohm, 15V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3 Variant
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 65A
Td (on/off) at 25°C: 30ns/91ns
IGBT Transistors FG, IGBT, 600V, 65A, TO-247 T-MAX, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 813729-APT65GP60B2G | APT65GP60B2G |
| Product Name | IGBTs - Single - APT65GP60B2G | IGBT Transistors |
| VCES | 600 volts |