Manufacturer: Microsemi Corporation
Win Source Part Number: 1146881-APT64GA90B2D
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Power - Max: 500W
IGBT Type: PT
Current - Collector Pulsed (Icm): 193A
Switching Energy: 1192μJ (on), 1088μJ (off)
Input Type: Standard
Gate Charge: 162nC
Td (on/off) @ 25°C: 18ns/131ns
Test Condition: 600V, 38A, 4.7 Ohm, 15V
Family Name: APT64GA90B2D30
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Current - Collector (Ic) (Maximum): 117A
Voltage - Collector Emitter Breakdown (Maximum): 900V
Vce(on) (Maximum) @ Vge, Ic: 3.1V @ 15V, 38A
Introduction Date: May 20, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT-COMBI, 900V, TO-247 T-MAX
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146881-APT64GA90B2D30 | APT64GA90B2D30 |
| Product Name | IGBTs - Single - APT64GA90B2D30 | IGBT Transistors |
| QG | 162 nC |