Manufacturer: Microsemi Corporation
Win Source Part Number: 1146880-APT64GA90B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 500W
IGBT Type: PT
Current - Collector Pulsed (Icm): 193A
Switching Energy: 1857μJ (on), 2311μJ (off)
Input Type: Standard
Gate Charge: 162nC
Td (on/off) @ 25°C: 18ns/131ns
Test Condition: 600V, 38A, 4.7 Ohm, 15V
Family Name: APT64GA90B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 117A
Voltage - Collector Emitter Breakdown (Maximum): 900V
Vce(on) (Maximum) @ Vge, Ic: 3.1V @ 15V, 38A
Introduction Date: April 30, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146880-APT64GA90B |
| Product Name | IGBTs - Single - APT64GA90B |
| VCES | 900 volts |